The PMLST-048-240G is a panel mount LED beacon with a steady light effect, designed for indoor use with 90-240 Vac operation. It features a self-extinguishing PC body with Type 4X and IP66 enclosure ratings, and is certified by CSA and UL. The device mounts through a 1.18-inch (30.0 mm) hole and has a diameter of 1.61 inches (40.9 mm) and height of 3.26 inches (82.8 mm). Operating temperature ranges from -22°F to 140°F (-30°C to 60°C). It consumes 35 mA at 240 Vac and provides a sound output of 75-77 dBA at 10 ft (85-87 dBA at 1 m). The LED has a rated life of 50,000 hours. Net weight is 1.44 oz (0.04 kg).
Home // Signaling // Visual Signals // Panel Mount Signals // PMLMP and PMLST Panel Mount Multifunctional LED Beacons
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | PMLST-048-240G |
| Product Name | PMLMP and PMLST Panel Mount Multifunctional LED Beacons |
| Base Type | Panel |