The LP57-024R-Q is a single-color, steady-burn LED beacon in the StreamLine Mini LED Beacon Series, designed for low-profile signaling applications. It operates at 24 Vdc and features a red opaque lens with an M12 4-pin quick connect. The unit has a self-extinguishing polycarbonate housing rated Type 4X and IP66, with IP69K compliance and CE, UKCA, UL, and cUL listings. The LED has a rated life of 100,000 hours. It measures 70 mm in length and 56 mm in height above the surface, weighs 0.14 kg, and operates in temperatures from -30°C to 50°C.
Home // Signaling // Visual Signals // Panel Mount Signals // LP57 StreamLine® Mini LED Beacons Series
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | LP57-024R-Q |
| Product Name | LP57 StreamLine® Mini LED Beacons Series |
| Rated Average Life | 100000 hours |