The LP22LED-090-240B is a low-profile LED signaling light designed for panel, surface, or 1/2-inch NPT pipe mounting. It operates on 90-240 Vac, features a self-extinguishing polycarbonate housing rated Type 4X and IP66, and supports four selectable flash patterns: steady, single flash (120±10/min), double flash (90±10/min), and triple flash (140±10/min). It has a blue lens, operates from -30°C to 50°C, and is UL, cUL, CE, and UKCA compliant. The unit measures 75.9 mm in diameter and 86.0 mm in height, with a lamp life of 50,000 hours.
Home // Visual Signals // Panel Mount Signals // Signaling // Flashing and Steady-Burning LED Lights // LP22LED StreamLine® Low Profile LED Lights
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | LP22LED-090-240B |
| Product Name | LP22LED StreamLine® Low Profile LED Lights |
| Base Type | 1/2-Inch NPT Pipe,Flush |