The PM22L-024RGB-Q is a 24 Vdc, panel-mount, multicolor LED with a piezoelectric sounder, offering steady blue, clear, cyan, green, magenta, red, and yellow light options. It features an IP69K-rated, Type 4X enclosure with a self-extinguishing polycarbonate body and a 50,000-hour LED lifespan. The unit mounts through a 22 mm (0.87-inch) panel hole and uses an M12 4-pin quick connect electrical interface. Dimensions are 79.0 mm in height with 26.5 mm above the panel surface and 50.0 mm in diameter. It operates from -30°C to 50°C, weighs 0.04 kg, and is CE, UKCA, UL, and cUL compliant.
Home // Signaling // Visual Signals // Panel Mount Signals // PM22L RGB Panel Mount 22mm Multicolor LEDs
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | PM22L-024RGB-Q |
| Product Name | PM22L RGB Panel Mount 22mm Multicolor LEDs |
| Base Type | Panel |