The PM22C is a panel-mount, 22 mm multifunctional LED and piezoelectric sounder combination with seven programmable sound and flash patterns, operating on 12-24 Vac/dc. It feature a 50,000-hour LED, 360-degree light diffusion, and an opaque polycarbonate lens with IP65 and Type 3R enclosure ratings. The part is available with an M12 4-pin quick connect (-Q) electrical interface, has a diameter of 1.97 in (50.0 mm), and mounts through a 0.87-inch (22 mm) hole. Height above the panel is 1.08 in (27.5 mm). It is CE and UKCA compliant and UL and cUL listed. Operating temperature ranges from -30°C to 50°C. Net weight is 0.04 kg.
Home // Panel Mount Signals // Visual Signals // Audible / Visual Signals // Signaling // PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | PM22C-012-024C-Q |
| Product Name | PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals |
| Base Type | Panel |