The PMLMP-048-240R is a panel-mount multifunctional LED beacon offering steady, flashing, or simulated strobe light effects, controllable via independent electric contacts. It operates on 48-240 Vac, with a maximum operating current of 25 mA at 240 Vac. The device features a self-extinguishing polycarbonate body, is rated Type 4X and IP66, and is CSA Certified and UL Listed. It mounts through a 1.18-inch (30.0 mm) hole and has a diameter of 1.61 inches (40.9 mm) and height of 3.26 inches (82.8 mm). The LED lamp life is 50,000 hours, with an operating temperature range of -22°F to 140°F (-30°C to 60°C). It produces 75-77 dBA at 10 ft (85-87 dBA at 1 m) in flash or strobe mode and is for indoor use only. The part includes a locking ring for secure mounting.
Features
Model PMLST allows for a single steady light effect, while model PMLMP offers three different light effects (steady, flashing or simulated strobe) controllable via independent electric contacts.
These models offer a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | PMLMP-048-240R |
| Product Name | PMLMP and PMLST Panel Mount Multifunctional LED Beacons |
| Lamp Type | LED Lamps |
| Flash Lamp | Flash Lamp |
| LED Color | Red; Red |
| Terminal Type | Panel |
| Width | 40.89 mm (1.61 inch) |