The PMLMP-012-024G is a panel-mount multifunctional LED beacon with a self-extinguishing polycarbonate body, designed for indoor use and mounting through a 1.18-inch hole. It supports steady, flashing, or simulated strobe light effects controlled by electric contacts. The device operates at 12-24 Vac/dc, draws 60 mA at 12 Vdc, and emits a sound level of 75-77 dBA at 10 ft. It has a diameter of 1.61 inches, height of 3.26 inches, and operates from -22°F to 140°F. The enclosure meets Type 4X and IP66 standards, is CSA Certified and UL Listed, and features a 50,000-hour LED lifespan. The lens color is green.
Features
Model PMLST allows for a single steady light effect, while model PMLMP offers three different light effects (steady, flashing or simulated strobe) controllable via independent electric contacts.
These models offer a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | PMLMP-012-024G |
| Product Name | PMLMP and PMLST Panel Mount Multifunctional LED Beacons |
| Lamp Type | LED Lamps |
| Flash Lamp | Flash Lamp |
| LED Color | Green; Green |
| Terminal Type | Panel |
| Width | 40.89 mm (1.61 inch) |