Federal Signal Corporation - Industrial Signaling and Systems PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals PM22C-012-024B

Description
Available in 12-24 Vac/dc Seven flash/tone combinations: steady light continuous tone steady light + tone strobe + intermittent tone synched double flash (60 FPM) and intermittent tone synched triple flash (40 FPM) and intermittent tone synched random light + random tone Choice of M12 cable gland or M12 4-pin quick connect (-Q models) electrical connections 50,000-hour LED Opaque polycarbonate lens 360-degree light-diffusing design Type 3R, IP65 enclosure CE and UKCA compliant UL and cUL Listed Features Model PM22C is a multifunctional panel mount LED and piezoelectric sounder combination that offers 7 different sound/flash pattern combinations, controllable via independent electric contacts. Combinations include 1) steady light only, 2) continuous sound only, 3) steady light + continuous sound, 4) strobe (300FPM) + intermittent tone SYNC, 5) 2x flash (60FPM) + 2x intermittent tone SYNC, 6) 3x flash (40FPM) + 3x intermittent tone SYNC and 7) random light + random tone. Model PM22C available in 12-24VAC/DC and two electrical connection options: M12 Cable Gland with 12" (300 mm) leads or M12 4-Pin Quick Connect (-Q). It is panel mounted through a 22 mm/0.87" hole and secured with the provided locking ring. The PM22 Series offers a self-extinguishing polycarbonate body that protects against vibrations, dust and other atmospheric elements.
Request a Quote
Description
Available in 12-24 Vac/dc Seven flash/tone combinations: steady light continuous tone steady light + tone strobe + intermittent tone synched double flash (60 FPM) and intermittent tone synched triple flash (40 FPM) and intermittent tone synched random light + random tone Choice of M12 cable gland or M12 4-pin quick connect (-Q models) electrical connections 50,000-hour LED Opaque polycarbonate lens 360-degree light-diffusing design Type 3R, IP65 enclosure CE and UKCA compliant UL and cUL Listed Features Model PM22C is a multifunctional panel mount LED and piezoelectric sounder combination that offers 7 different sound/flash pattern combinations, controllable via independent electric contacts. Combinations include 1) steady light only, 2) continuous sound only, 3) steady light + continuous sound, 4) strobe (300FPM) + intermittent tone SYNC, 5) 2x flash (60FPM) + 2x intermittent tone SYNC, 6) 3x flash (40FPM) + 3x intermittent tone SYNC and 7) random light + random tone. Model PM22C available in 12-24VAC/DC and two electrical connection options: M12 Cable Gland with 12" (300 mm) leads or M12 4-Pin Quick Connect (-Q). It is panel mounted through a 22 mm/0.87" hole and secured with the provided locking ring. The PM22 Series offers a self-extinguishing polycarbonate body that protects against vibrations, dust and other atmospheric elements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PM22C is a panel-mount, 22 mm multifunctional LED and piezoelectric sounder combination rated for 12-24 Vac/dc, offering seven synchronized flash and tone patterns. It features a 50,000-hour LED with an opaque polycarbonate lens, 360-degree light diffusion, and is enclosed in a Type 3R and IP65-rated housing. The part mounts through a 0.87-inch (22 mm) hole and is secured with a locking ring. It is available with either an M12 cable gland or M12 4-pin quick connect (Q) electrical connection. The device is CE and UKCA compliant and UL and cUL listed. Dimensions are 87.5 mm height with cable gland or 80.0 mm with quick connect, and 50.0 mm diameter. Operating temperature ranges from -30°C to 50°C. Net weight is 0.04 kg.

Datasheet Summary
Powered by GS/AI

The PM22C is a panel-mount, 22 mm multifunctional LED and piezoelectric sounder combination rated for 12-24 Vac/dc, offering seven synchronized flash and tone patterns. It features a 50,000-hour LED with an opaque polycarbonate lens, 360-degree light diffusion, and is enclosed in a Type 3R and IP65-rated housing. The part mounts through a 0.87-inch (22 mm) hole and is secured with a locking ring. It is available with either an M12 cable gland or M12 4-pin quick connect (Q) electrical connection. The device is CE and UKCA compliant and UL and cUL listed. Dimensions are 87.5 mm height with cable gland or 80.0 mm with quick connect, and 50.0 mm diameter. Operating temperature ranges from -30°C to 50°C. Net weight is 0.04 kg.

Suppliers

Company
Product
Description
Supplier Links
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals
PM22C-012-024B
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals PM22C-012-024B
Available in 12-24 Vac/dc Seven flash/tone combinations: steady light continuous tone steady light + tone strobe + intermittent tone synched double flash (60 FPM) and intermittent tone synched triple flash (40 FPM) and intermittent tone synched random light + random tone Choice of M12 cable gland or M12 4-pin quick connect (-Q models) electrical connections 50,000-hour LED Opaque polycarbonate lens 360-degree light-diffusing design Type 3R, IP65 enclosure CE and UKCA compliant UL and cUL Listed Features Model PM22C is a multifunctional panel mount LED and piezoelectric sounder combination that offers 7 different sound/flash pattern combinations, controllable via independent electric contacts. Combinations include 1) steady light only, 2) continuous sound only, 3) steady light + continuous sound, 4) strobe (300FPM) + intermittent tone SYNC, 5) 2x flash (60FPM) + 2x intermittent tone SYNC, 6) 3x flash (40FPM) + 3x intermittent tone SYNC and 7) random light + random tone. Model PM22C available in 12-24VAC/DC and two electrical connection options: M12 Cable Gland with 12" (300 mm) leads or M12 4-Pin Quick Connect (-Q). It is panel mounted through a 22 mm/0.87" hole and secured with the provided locking ring. The PM22 Series offers a self-extinguishing polycarbonate body that protects against vibrations, dust and other atmospheric elements.
  • Available in 12-24 Vac/dc
  • Seven flash/tone combinations:
    1. steady light
    2. continuous tone
    3. steady light + tone
    4. strobe + intermittent tone synched
    5. double flash (60 FPM) and intermittent tone synched
    6. triple flash (40 FPM) and intermittent tone synched
    7. random light + random tone
  • Choice of M12 cable gland or M12 4-pin quick connect (-Q models) electrical connections
  • 50,000-hour LED
  • Opaque polycarbonate lens
  • 360-degree light-diffusing design
  • Type 3R, IP65 enclosure
  • CE and UKCA compliant
  • UL and cUL Listed

Features

Model PM22C is a multifunctional panel mount LED and piezoelectric sounder combination that offers 7 different sound/flash pattern combinations, controllable via independent electric contacts. Combinations include 1) steady light only, 2) continuous sound only, 3) steady light + continuous sound, 4) strobe (300FPM) + intermittent tone SYNC, 5) 2x flash (60FPM) + 2x intermittent tone SYNC, 6) 3x flash (40FPM) + 3x intermittent tone SYNC and 7) random light + random tone.

Model PM22C available in 12-24VAC/DC and two electrical connection options: M12 Cable Gland with 12" (300 mm) leads or M12 4-Pin Quick Connect (-Q). It is panel mounted through a 22 mm/0.87" hole and secured with the provided locking ring.

The PM22 Series offers a self-extinguishing polycarbonate body that protects against vibrations, dust and other atmospheric elements.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Pilot Lights and Indicator Lights
Product Number PM22C-012-024B
Product Name PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Blue; Blue
Terminal Type Panel
Width 50.04 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Panel
View Details
LP3L StreamLine® Low Profile LED Lights - LP3TL-120C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Terminal Type T-Mount
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Terminal Type Panel
View Details
Global Series, LED, wire guard - K859500821-02 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details