Federal Signal Corporation - Industrial Signaling and Systems PMLMP and PMLST Panel Mount Multifunctional LED Beacons PMLMP-048-240Y

Description
Available in 24 Vdc and 120 Vac Capable of producing 75-77 dBA at 10 ft (85-87 dBA at 1 m) Indoor use only Type 4X, IP66 enclosure CSA Certified UL Listed Features Model PMLST allows for a single steady light effect, while model PMLMP offers three different light effects (steady, flashing or simulated strobe) controllable via independent electric contacts. These models offer a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.
Request a Quote Datasheet
Description
Available in 24 Vdc and 120 Vac Capable of producing 75-77 dBA at 10 ft (85-87 dBA at 1 m) Indoor use only Type 4X, IP66 enclosure CSA Certified UL Listed Features Model PMLST allows for a single steady light effect, while model PMLMP offers three different light effects (steady, flashing or simulated strobe) controllable via independent electric contacts. These models offer a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-048-240Y - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
PMLMP and PMLST Panel Mount Multifunctional LED Beacons
PMLMP-048-240Y
PMLMP and PMLST Panel Mount Multifunctional LED Beacons PMLMP-048-240Y
Available in 24 Vdc and 120 Vac Capable of producing 75-77 dBA at 10 ft (85-87 dBA at 1 m) Indoor use only Type 4X, IP66 enclosure CSA Certified UL Listed Features Model PMLST allows for a single steady light effect, while model PMLMP offers three different light effects (steady, flashing or simulated strobe) controllable via independent electric contacts. These models offer a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.
  • Available in 24 Vdc and 120 Vac
  • Capable of producing 75-77 dBA at 10 ft (85-87 dBA at 1 m)
  • Indoor use only
  • Type 4X, IP66 enclosure
  • CSA Certified
  • UL Listed

Features

Model PMLST allows for a single steady light effect, while model PMLMP offers three different light effects (steady, flashing or simulated strobe) controllable via independent electric contacts.

These models offer a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Pilot Lights and Indicator Lights
Product Number PMLMP-048-240Y
Product Name PMLMP and PMLST Panel Mount Multifunctional LED Beacons
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Yellow; Yellow
Terminal Type Panel
Width 40.89 mm (1.61 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Indicator/Display - 73198670 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024G-Q - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Green; Green
View Details
Miniature Indicator Light - 15039817 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
View Details
LSLD Litestak® LED Status Indicators - LSLD-120B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Blue; Blue
View Details