The PMLMP-048-240C is a panel-mount multifunctional LED beacon with a self-extinguishing polycarbonate body, designed for indoor use and compatible with 48-240 Vac. It supports three light effects: steady, flashing, and simulated strobe, with a flash rate of 150 per minute and a strobe rate of 70 per minute. The device has a 1.61-inch diameter, mounts through a 1.18-inch hole, and is secured with a locking ring. It operates over a temperature range of -30°C to 60°C, has a lamp life of 50,000 hours, and meets UL Listed and CSA Certified standards. The enclosure is rated Type 4X and IP66. The product weighs 0.04 kg and produces 75-77 dBA at 10 ft. Maximum operating current at 240 Vac is 25 mA.
Home // Signaling // Visual Signals // Panel Mount Signals // PMLMP and PMLST Panel Mount Multifunctional LED Beacons
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | PMLMP-048-240C |
| Product Name | PMLMP and PMLST Panel Mount Multifunctional LED Beacons |
| Base Type | Panel |