The PM22L-012-024A is a panel-mount multifunctional LED signal with a 22 mm mounting hole, available in amber color and rated for 12-24 Vac/dc operation. It features seven flash patterns, a 50,000-hour LED life, and an IP66 and IP69K-rated enclosure with a self-extinguishing polycarbonate body. The unit uses an M12 cable gland connection with 300 mm leads, has a diameter of 50.0 mm, a total height of 86.5 mm, and a height above the panel of 26.5 mm. It operates from -30°C to 50°C, is CE and UKCA compliant, and is UL and cUL listed.
Home // Signaling // Visual Signals // Panel Mount Signals // PM22L Panel Mount 22mm Multifunctional LEDs
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | PM22L-012-024A |
| Product Name | PM22L Panel Mount 22mm Multifunctional LEDs |
| Base Type | Panel |