The LP57-024G-Q is a single-color, steady-burn LED beacon in the StreamLine Mini LED Beacon Series, designed for low-profile signaling applications. It operates at 24 Vdc with a Green opaque lens and features an M12 4-Pin Quick Connect. The device has a self-extinguishing polycarbonate housing rated Type 4X, IP66, and IP69K, with a 100,000-hour LED life. It measures 2.76 in (70 mm) in length and 2.20 in (56 mm) in height, with a height above surface of 2.87 in (73 mm). It weighs 0.31 lb (0.14 kg) and is certified for CE, UKCA, UL, and cUL compliance.
Home // Signaling // Visual Signals // Panel Mount Signals // LP57 StreamLine® Mini LED Beacons Series
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | LP57-024G-Q |
| Product Name | LP57 StreamLine® Mini LED Beacons Series |
| Rated Average Life | 100000 hours |