Federal Signal Corporation - Industrial Signaling and Systems LP22LED RGB StreamLine® Low Profile Multicolor LED Lights LP22LED-090-240RGB

Description
Home // Visual Signals // Panel Mount Signals // Signaling // Flashing and Steady-Burning LED Lights // LP22LED RGB StreamLine® Low Profile Multicolor LED Lights
Request a Quote
Description
Home // Visual Signals // Panel Mount Signals // Signaling // Flashing and Steady-Burning LED Lights // LP22LED RGB StreamLine® Low Profile Multicolor LED Lights
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP22LED-090-240RGB is a steady, multicolor LED light with an opaque lens, designed for low-profile proximity signaling. It features RGB LEDs capable of producing seven color options: Amber, Blue, Green, Magenta, Red, White, and Yellow. The unit operates on 90-240 Vac with a maximum operating current of 40 mA and is housed in a self-extinguishing polycarbonate enclosure rated Type 4X and IP65. It is certified CE, UL, and cUL. The device supports surface, panel, or 1/2-inch NPT pipe mounting and has a diameter of 75.9 mm and a height of 86.0 mm. Operating temperature ranges from -30°C to 50°C, with a lamp life of 50,000 hours.

Datasheet Summary
Powered by GS/AI

The LP22LED-090-240RGB is a steady, multicolor LED light with an opaque lens, designed for low-profile proximity signaling. It features RGB LEDs capable of producing seven color options: Amber, Blue, Green, Magenta, Red, White, and Yellow. The unit operates on 90-240 Vac with a maximum operating current of 40 mA and is housed in a self-extinguishing polycarbonate enclosure rated Type 4X and IP65. It is certified CE, UL, and cUL. The device supports surface, panel, or 1/2-inch NPT pipe mounting and has a diameter of 75.9 mm and a height of 86.0 mm. Operating temperature ranges from -30°C to 50°C, with a lamp life of 50,000 hours.

Suppliers

Company
Product
Description
Supplier Links
LP22LED RGB StreamLine® Low Profile Multicolor LED Lights - LP22LED-090-240RGB - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
LP22LED RGB StreamLine® Low Profile Multicolor LED Lights
LP22LED-090-240RGB
LP22LED RGB StreamLine® Low Profile Multicolor LED Lights LP22LED-090-240RGB
Home // Visual Signals // Panel Mount Signals // Signaling // Flashing and Steady-Burning LED Lights // LP22LED RGB StreamLine® Low Profile Multicolor LED Lights

Home // Visual Signals // Panel Mount Signals // Signaling // Flashing and Steady-Burning LED Lights // LP22LED RGB StreamLine® Low Profile Multicolor LED Lights

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category LED Lamps
Product Number LP22LED-090-240RGB
Product Name LP22LED RGB StreamLine® Low Profile Multicolor LED Lights
Base Type 1/2-Inch NPT Pipe,Panel,Surface
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details
LP22LED StreamLine® Low Profile LED Lights - LP22LED-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type 1/2-Inch NPT Pipe,Flush
Diameter 75.95 mm (2.99 inch)
Rated Average Life 50000 hours
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-048-240G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details
PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024B-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details