The PM22L-012-024B is a panel-mount multifunctional LED signal with a 22 mm mounting hole, designed for 12-24 Vac/dc operation. It features a self-extinguishing polycarbonate body rated IP66 and IP69K, with a 50,000-hour LED lifespan and 360-degree light diffusion. Available in blue lens color, it offers seven flash patterns including steady, slow, fast, double flash, triple flash, strobe, and random, with flash rates of 60, 300, 40, 60, 40, and N/A per minute respectively. The part uses an M12 cable gland connection with 300 mm leads. Dimensions are 50.0 mm diameter and 86.5 mm height, with 26.5 mm height above the panel surface. It is CE, UKCA, UL, and cUL listed, and operates from -30°C to 50°C.
Home // Signaling // Visual Signals // Panel Mount Signals // PM22L Panel Mount 22mm Multifunctional LEDs
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | PM22L-012-024B |
| Product Name | PM22L Panel Mount 22mm Multifunctional LEDs |
| Base Type | Panel |