The PMLMP-012-024C is a panel-mount multifunctional LED beacon with a self-extinguishing polycarbonate body, rated for indoor use and certified to UL and CSA standards. It operates on 12-24 VAC/DC and provides three light effects: steady, flashing, or simulated strobe, controlled via independent electrical contacts. The device mounts through a 1.18-inch (30.0 mm) hole and has a diameter of 1.61 inches (40.9 mm) and overall height of 3.26 inches (82.8 mm). It draws a maximum of 60 mA at 12 VDC and produces 75-77 dBA sound at 10 ft. The LED lamp life is 50,000 hours, with an operating temperature range of -30°C to 60°C. The enclosure is rated IP66 and Type 4X. Net weight is 0.04 kg.
Home // Signaling // Visual Signals // Panel Mount Signals // PMLMP and PMLST Panel Mount Multifunctional LED Beacons
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | PMLMP-012-024C |
| Product Name | PMLMP and PMLST Panel Mount Multifunctional LED Beacons |
| Base Type | Panel |