The LP57-024RGB-F is a multicolor LED beacon in the StreamLine Mini LED Beacon Series, designed for low-profile signaling applications. It features a single flash pattern with seven color options in one device, operating at 24 Vdc with a maximum current of 80 mA and a flash rate of 120 flashes per minute. The unit has an opaque lens, a self-extinguishing polycarbonate housing rated Type 4X and IP69K, and an M12 4-pin quick connect. It measures 2.76 inches (70 mm) in length and 2.20 inches (56 mm) in height above the mounting surface, with a net weight of 0.31 lb (0.14 kg). The LED has a rated life of 100,000 hours, and the device operates within a temperature range of -30°C to 50°C. It is CE, UKCA, UL, and cUL compliant.
Home // Signaling // Visual Signals // Panel Mount Signals // LP57 StreamLine® Mini LED Beacons Series
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | LP57-024RGB-F |
| Product Name | LP57 StreamLine® Mini LED Beacons Series |
| Rated Average Life | 100000 hours |