The PMLMP-012-024G is a panel-mount multifunctional LED beacon with a self-extinguishing PC body, offering steady, flashing, or simulated strobe light effects controllable via electric contacts. It operates on 12-24 Vac/dc, emits 75-77 dBA at 10 ft, and is rated IP66 and Type 4X for dust and water resistance. The device mounts through a 1.18-inch (30.0 mm) hole, has a diameter of 1.61 inches (40.9 mm), and extends 1.81 inches (46.0 mm) above the panel. It is rated for operation between -22°F and 140°F (-30°C to 60°C), with a lamp life of 50,000 hours and a net weight of 1.44 oz (0.04 kg). It is CSA Certified and UL Listed for indoor use only.
Home // Signaling // Visual Signals // Panel Mount Signals // PMLMP and PMLST Panel Mount Multifunctional LED Beacons
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | PMLMP-012-024G |
| Product Name | PMLMP and PMLST Panel Mount Multifunctional LED Beacons |
| Base Type | Panel |