Federal Signal Corporation - Industrial Signaling and Systems PMLMP and PMLST Panel Mount Multifunctional LED Beacons PMLMP-048-240A

Description
Available in 24 Vdc and 120 Vac Capable of producing 75-77 dBA at 10 ft (85-87 dBA at 1 m) Indoor use only Type 4X, IP66 enclosure CSA Certified UL Listed Features Model PMLST allows for a single steady light effect, while model PMLMP offers three different light effects (steady, flashing or simulated strobe) controllable via independent electric contacts. These models offer a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.
Request a Quote
Description
Available in 24 Vdc and 120 Vac Capable of producing 75-77 dBA at 10 ft (85-87 dBA at 1 m) Indoor use only Type 4X, IP66 enclosure CSA Certified UL Listed Features Model PMLST allows for a single steady light effect, while model PMLMP offers three different light effects (steady, flashing or simulated strobe) controllable via independent electric contacts. These models offer a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PMLMP-048-240A is a panel-mount LED beacon designed for indoor use, offering steady, flashing, and simulated strobe light effects controllable via independent electric contacts. It features a self-extinguishing polycarbonate body with Type 4X and IP66 enclosure ratings, mounted through a 1.18-inch (30.0 mm) hole and secured with a locking ring. The device operates from 48-240 Vac, produces 75-77 dBA at 10 ft (85-87 dBA at 1 m), and has a lamp life of 50,000 hours. Its dimensions are 1.61 in (40.9 mm) in diameter and 3.26 in (82.8 mm) in height, with 1.81 in (46.0 mm) above the panel surface. It is UL Listed and CSA Certified, operates between -22°F and 140°F (-30°C to 60°C), and draws a maximum of 25 mA at 240 Vac. Net weight is 1.44 oz (0.04 kg).

Datasheet Summary
Powered by GS/AI

The PMLMP-048-240A is a panel-mount LED beacon designed for indoor use, offering steady, flashing, and simulated strobe light effects controllable via independent electric contacts. It features a self-extinguishing polycarbonate body with Type 4X and IP66 enclosure ratings, mounted through a 1.18-inch (30.0 mm) hole and secured with a locking ring. The device operates from 48-240 Vac, produces 75-77 dBA at 10 ft (85-87 dBA at 1 m), and has a lamp life of 50,000 hours. Its dimensions are 1.61 in (40.9 mm) in diameter and 3.26 in (82.8 mm) in height, with 1.81 in (46.0 mm) above the panel surface. It is UL Listed and CSA Certified, operates between -22°F and 140°F (-30°C to 60°C), and draws a maximum of 25 mA at 240 Vac. Net weight is 1.44 oz (0.04 kg).

Suppliers

Company
Product
Description
Supplier Links
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-048-240A - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
PMLMP and PMLST Panel Mount Multifunctional LED Beacons
PMLMP-048-240A
PMLMP and PMLST Panel Mount Multifunctional LED Beacons PMLMP-048-240A
Available in 24 Vdc and 120 Vac Capable of producing 75-77 dBA at 10 ft (85-87 dBA at 1 m) Indoor use only Type 4X, IP66 enclosure CSA Certified UL Listed Features Model PMLST allows for a single steady light effect, while model PMLMP offers three different light effects (steady, flashing or simulated strobe) controllable via independent electric contacts. These models offer a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.
  • Available in 24 Vdc and 120 Vac
  • Capable of producing 75-77 dBA at 10 ft (85-87 dBA at 1 m)
  • Indoor use only
  • Type 4X, IP66 enclosure
  • CSA Certified
  • UL Listed

Features

Model PMLST allows for a single steady light effect, while model PMLMP offers three different light effects (steady, flashing or simulated strobe) controllable via independent electric contacts.

These models offer a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Pilot Lights and Indicator Lights
Product Number PMLMP-048-240A
Product Name PMLMP and PMLST Panel Mount Multifunctional LED Beacons
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Amber
Terminal Type Panel
Width 40.89 mm (1.61 inch)
Unlock Full Specs
to access all available technical data

Similar Products

RSL Radiant Wiring Modules - RSL-WMHM-120-240BK - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
Voltage type AC AC
Rated Voltage 120 to 240 volts
View Details
Global Series, LED, wire guard - K859500821-02 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
LP3L StreamLine® Low Profile LED Lights - LP3SL-120B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Surface
View Details
MSL MicroStat Status Indicators - MSL1-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Amber
Terminal Type 3/4-Inch Pipe,Surface
View Details