The LP3ML-120G is a StreamLine Low Profile steady-burning LED light with an integrated 1/2-inch NPT male pipe mount, designed for OEM applications. It operates at 120 Vac with a current draw of 0.06 A and features a green lens. The housing has a diameter of 3.13 in (79.5 mm) and a height of 5.8 in (147.3 mm), weighing 0.46 lb (0.21 kg). It is rated for indoor/outdoor use, meets Type 4X and IP66 enclosure standards, and is IP69K compliant. The LED module is rated for 50,000 hours and includes a screw-on lens. The device is CSA certified, UL and cUL listed, and complies with CE and UKCA requirements. A surface mount gasket is included for Type 4X installation, and an optional wire lens guard is available.
Features
Model LP3L low profile LED light is offered in four mounting configurations: LP3PL with an integrated 1/2" NPT pipe mount, LP3ML features an integrated 1/2" NPT male pipe mount, LP3TL features a T formation base with 2 mounting holes for wall or flush mounting and the LP3SL features a three hole surface mounting configuration.
Models LP3ML, LP3SL, and LP3TL include a surface mount gasket to complete the Type 4X installation. An optional dome guard is available for use with the LP3ML, LP3SL and LP3TL when installed on a panel.
All models include the vibration resistant, double contact bayonet style 50,000 hour LED module.
Like all StreamLine® products, the LP3L is designed with OEM applications in mind.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | LP3ML-120G |
| Product Name | LP3L StreamLine® Low Profile LED Lights |
| Lamp Type | LED Lamps |
| LED Color | Green; Green |
| Terminal Type | 1/2-Inch NPT Male Pipe |
| Width | 79.5 mm (3.13 inch) |
| Height | 147 mm (5.8 inch) |