The LP3TL-120R is a low-profile LED light with a T-mount base featuring two mounting holes for wall or flush installation, designed for indoor and outdoor use. It operates at 120 Vac with a red lens and includes a surface mount gasket for Type 4X, IP55 enclosure compliance. The light uses a 50,000-hour, vibration-resistant,
Features
Model LP3L low profile LED light is offered in four mounting configurations: LP3PL with an integrated 1/2" NPT pipe mount, LP3ML features an integrated 1/2" NPT male pipe mount, LP3TL features a T formation base with 2 mounting holes for wall or flush mounting and the LP3SL features a three hole surface mounting configuration.
Models LP3ML, LP3SL, and LP3TL include a surface mount gasket to complete the Type 4X installation. An optional dome guard is available for use with the LP3ML, LP3SL and LP3TL when installed on a panel.
All models include the vibration resistant, double contact bayonet style 50,000 hour LED module.
Like all StreamLine® products, the LP3L is designed with OEM applications in mind.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | LP3TL-120R |
| Product Name | LP3L StreamLine® Low Profile LED Lights |
| Lamp Type | LED Lamps |
| LED Color | Red; Red |
| Terminal Type | T-Mount |
| Width | 79.5 mm (3.13 inch) |
| Height | 130 mm (5.1 inch) |