The PM22C is a panel-mount, 22 mm multifunctional LED and piezoelectric sounder combination with seven programmable flash and tone patterns, rated for 12-24 Vac/dc operation. It features a self-extinguishing polycarbonate body with IP65 and Type 3R enclosure ratings, CE and UKCA compliance, and UL/cUL listing. The part is available with an M12 4-pin quick connect (-Q) interface and offers a 50,000-hour LED lifespan. Its dimensions are 80.0 mm in height and 50.0 mm in diameter, with 27.5 mm height above the panel surface. Operating temperature ranges from -30°C to 50°C, with a net weight of 0.04 kg. The red lens color variant is supported as specified by the ordering code.
Home // Panel Mount Signals // Visual Signals // Audible / Visual Signals // Signaling // PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | PM22C-012-024R-Q |
| Product Name | PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals |
| Base Type | Panel |