The PMLST-048-240A is a panel-mount LED beacon designed for steady illumination in indoor environments, operating on 90-240 Vac. It features a self-extinguishing polycarbonate body with Type 4X and IP66 enclosure ratings, CSA certification, and UL listing. The device mounts through a 1.18-inch (30.0 mm) hole, has a diameter of 1.61 inches (40.9 mm), and extends 1.81 inches (46.0 mm) above the panel surface. It consumes 35 mA at 240 Vac, operates within a temperature range of -30°C to 60°C, and has an LED lamp life of 50,000 hours. The net weight is 0.04 kg.
Home // Signaling // Visual Signals // Panel Mount Signals // PMLMP and PMLST Panel Mount Multifunctional LED Beacons
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | PMLST-048-240A |
| Product Name | PMLMP and PMLST Panel Mount Multifunctional LED Beacons |
| Base Type | Panel |