The PM22L is a panel-mount multifunctional LED signal with a 22 mm mounting hole, available in 12-24 Vac/dc. It features seven flash patterns including steady, slow, fast, double flash, triple flash, strobe, and random, with a 50,000-hour LED life. The unit has an IP66 and IP69K rated, self-extinguishing polycarbonate enclosure and is CE, UKCA, UL, and cUL listed. This variant uses an M12 4-pin quick connect (-Q) electrical connection and is offered in red with a 360-degree diffusing lens. It measures 79.0 mm in height and 50.0 mm in diameter, with 26.5 mm above the panel surface. Operating temperature range is -30°C to 50°C and net weight is 0.06 kg.
Home // Signaling // Visual Signals // Panel Mount Signals // PM22L Panel Mount 22mm Multifunctional LEDs
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | PM22L-012-024R-Q |
| Product Name | PM22L Panel Mount 22mm Multifunctional LEDs |
| Base Type | Panel |