The LP22LED-012-024G is a low-profile LED signal light designed for surface, panel, or 1/2-inch NPT pipe mounting, featuring a self-extinguishing polycarbonate enclosure rated Type 4X and IP66. It operates on 12-24 Vac/dc, draws a maximum of 180 mA, and offers four selectable flash patterns with a steady, single flash at 120 per minute, double flash at 90 per minute, or triple flash at 140 per minute. The unit includes a green lens and is UL and cUL Listed, CE and UKCA compliant. It measures 75.9 mm in diameter and 86.0 mm in height, with an operating temperature range of -30°C to 50°C and a rated lamp life of 50,000 hours.
Home // Visual Signals // Panel Mount Signals // Signaling // Flashing and Steady-Burning LED Lights // LP22LED StreamLine® Low Profile LED Lights
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | LP22LED-012-024G |
| Product Name | LP22LED StreamLine® Low Profile LED Lights |
| Base Type | 1/2-Inch NPT Pipe,Flush |