The LP57-024B is a single-color, steady-burn LED beacon in the StreamLine Mini LED Beacon Series, designed for low-profile signaling applications. It operates at 24 Vdc and features a blue opaque lens. The unit has a self-extinguishing polycarbonate housing rated Type 4X, IP66, and IP69K, with CE, UKCA, UL, and cUL compliance. It includes an M12 cable gland with 12-inch leads and measures 2.76 inches (70 mm) in length and 2.20 inches (56 mm) in height. The LED has a rated life of 100,000 hours, with a maximum current draw of 40 mA. Operating temperature ranges from -30°C to 50°C. Net weight is 0.19 lb (0.08 kg).
Home // Signaling // Visual Signals // Panel Mount Signals // LP57 StreamLine® Mini LED Beacons Series
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | LP57-024B |
| Product Name | LP57 StreamLine® Mini LED Beacons Series |
| Rated Average Life | 100000 hours |