Federal Signal Corporation - Industrial Signaling and Systems PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals PMC-012-024B

Description
Available in 12-24 Vac/dc or 48-240 Vac Three channels included: flashing light flashing light & intermittent sound steady light & continuous sound 50,000-hour LED Transparent polycarbonate lens Type 3R, IP65 enclosure IP69K Compliant CE and UKCA compliant UL and cUL Listed Features Model PMC was developed with a multichannel technology. The device allows three levels of alarm (alert, pre-alarm and alarm) controllable via independent electric contacts. PMC offers three independent electrical channels. Channel 1 includes a flashing light only. Channel 2 adds an intermittent sound to the flashing light. Channel 3 includes a steady light combined with a continuous sound. PMC has a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.
Request a Quote
Description
Available in 12-24 Vac/dc or 48-240 Vac Three channels included: flashing light flashing light & intermittent sound steady light & continuous sound 50,000-hour LED Transparent polycarbonate lens Type 3R, IP65 enclosure IP69K Compliant CE and UKCA compliant UL and cUL Listed Features Model PMC was developed with a multichannel technology. The device allows three levels of alarm (alert, pre-alarm and alarm) controllable via independent electric contacts. PMC offers three independent electrical channels. Channel 1 includes a flashing light only. Channel 2 adds an intermittent sound to the flashing light. Channel 3 includes a steady light combined with a continuous sound. PMC has a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PMC-012-024B is a panel-mount multifunctional LED audible/visual signal device with a 1.61-inch diameter and 2.74-inch height, designed for mounting through a 1.18-inch hole. It operates on 12-24 Vac/dc and includes three independent channels: a flashing light, a flashing light with intermittent sound, and a steady light with continuous sound. The device features a transparent polycarbonate lens, a 50,000-hour LED lifespan, and an IP69K-compliant, Type 3R, IP65 enclosure. It is CE, UKCA, UL, and cUL certified, with an operating temperature range of -30°C to 60°C and a maximum operating current of 25 mA at 12 Vdc.

Datasheet Summary
Powered by GS/AI

The PMC-012-024B is a panel-mount multifunctional LED audible/visual signal device with a 1.61-inch diameter and 2.74-inch height, designed for mounting through a 1.18-inch hole. It operates on 12-24 Vac/dc and includes three independent channels: a flashing light, a flashing light with intermittent sound, and a steady light with continuous sound. The device features a transparent polycarbonate lens, a 50,000-hour LED lifespan, and an IP69K-compliant, Type 3R, IP65 enclosure. It is CE, UKCA, UL, and cUL certified, with an operating temperature range of -30°C to 60°C and a maximum operating current of 25 mA at 12 Vdc.

Suppliers

Company
Product
Description
Supplier Links
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals
PMC-012-024B
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals PMC-012-024B
Available in 12-24 Vac/dc or 48-240 Vac Three channels included: flashing light flashing light & intermittent sound steady light & continuous sound 50,000-hour LED Transparent polycarbonate lens Type 3R, IP65 enclosure IP69K Compliant CE and UKCA compliant UL and cUL Listed Features Model PMC was developed with a multichannel technology. The device allows three levels of alarm (alert, pre-alarm and alarm) controllable via independent electric contacts. PMC offers three independent electrical channels. Channel 1 includes a flashing light only. Channel 2 adds an intermittent sound to the flashing light. Channel 3 includes a steady light combined with a continuous sound. PMC has a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.
  • Available in 12-24 Vac/dc or 48-240 Vac
  • Three channels included:
    1. flashing light
    2. flashing light & intermittent sound
    3. steady light & continuous sound
  • 50,000-hour LED
  • Transparent polycarbonate lens
  • Type 3R, IP65 enclosure
  • IP69K Compliant
  • CE and UKCA compliant
  • UL and cUL Listed

Features

Model PMC was developed with a multichannel technology. The device allows three levels of alarm (alert, pre-alarm and alarm) controllable via independent electric contacts.

PMC offers three independent electrical channels. Channel 1 includes a flashing light only. Channel 2 adds an intermittent sound to the flashing light. Channel 3 includes a steady light combined with a continuous sound.

PMC has a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Pilot Lights and Indicator Lights
Product Number PMC-012-024B
Product Name PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Blue; Blue
Terminal Type Panel
Width 40.89 mm (1.61 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LP57 StreamLine® Mini LED Beacons Series - LP57-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Height 55.88 mm (2.2 inch)
View Details
MSL MicroStat Status Indicators - MSL4-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Red; Green; Blue; Amber, Blue, Clear, Green, Red
Terminal Type 3/4-Inch Pipe,Surface
View Details
2 suppliers
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Panel
View Details
LP22LED StreamLine® Low Profile LED Lights - LP22LED-090-240R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Red; Red
View Details