Federal Signal Corporation - Industrial Signaling and Systems PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals PM22C-012-024B-Q

Description
Available in 12-24 Vac/dc Seven flash/tone combinations: steady light continuous tone steady light + tone strobe + intermittent tone synched double flash (60 FPM) and intermittent tone synched triple flash (40 FPM) and intermittent tone synched random light + random tone Choice of M12 cable gland or M12 4-pin quick connect (-Q models) electrical connections 50,000-hour LED Opaque polycarbonate lens 360-degree light-diffusing design Type 3R, IP65 enclosure CE and UKCA compliant UL and cUL Listed Features Model PM22C is a multifunctional panel mount LED and piezoelectric sounder combination that offers 7 different sound/flash pattern combinations, controllable via independent electric contacts. Combinations include 1) steady light only, 2) continuous sound only, 3) steady light + continuous sound, 4) strobe (300FPM) + intermittent tone SYNC, 5) 2x flash (60FPM) + 2x intermittent tone SYNC, 6) 3x flash (40FPM) + 3x intermittent tone SYNC and 7) random light + random tone. Model PM22C available in 12-24VAC/DC and two electrical connection options: M12 Cable Gland with 12" (300 mm) leads or M12 4-Pin Quick Connect (-Q). It is panel mounted through a 22 mm/0.87" hole and secured with the provided locking ring. The PM22 Series offers a self-extinguishing polycarbonate body that protects against vibrations, dust and other atmospheric elements.
Request a Quote
Description
Available in 12-24 Vac/dc Seven flash/tone combinations: steady light continuous tone steady light + tone strobe + intermittent tone synched double flash (60 FPM) and intermittent tone synched triple flash (40 FPM) and intermittent tone synched random light + random tone Choice of M12 cable gland or M12 4-pin quick connect (-Q models) electrical connections 50,000-hour LED Opaque polycarbonate lens 360-degree light-diffusing design Type 3R, IP65 enclosure CE and UKCA compliant UL and cUL Listed Features Model PM22C is a multifunctional panel mount LED and piezoelectric sounder combination that offers 7 different sound/flash pattern combinations, controllable via independent electric contacts. Combinations include 1) steady light only, 2) continuous sound only, 3) steady light + continuous sound, 4) strobe (300FPM) + intermittent tone SYNC, 5) 2x flash (60FPM) + 2x intermittent tone SYNC, 6) 3x flash (40FPM) + 3x intermittent tone SYNC and 7) random light + random tone. Model PM22C available in 12-24VAC/DC and two electrical connection options: M12 Cable Gland with 12" (300 mm) leads or M12 4-Pin Quick Connect (-Q). It is panel mounted through a 22 mm/0.87" hole and secured with the provided locking ring. The PM22 Series offers a self-extinguishing polycarbonate body that protects against vibrations, dust and other atmospheric elements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PM22C is a panel-mount, 22 mm multifunctional LED and piezoelectric sounder combination with seven programmable sound and flash patterns, designed for visual and audible signaling in industrial environments. It operates on 12-24 VAC/DC and is available with an M12 4-pin quick connect electrical connection, as indicated by the -Q suffix. The unit features a 50,000-hour LED, an opaque polycarbonate lens, a 360-degree light-diffusing design, and is rated IP65 and Type 3R for environmental protection. It measures 80.0 mm in height with a 50.0 mm diameter, and is certified CE, UKCA, UL, and cUL compliant.

Datasheet Summary
Powered by GS/AI

The PM22C is a panel-mount, 22 mm multifunctional LED and piezoelectric sounder combination with seven programmable sound and flash patterns, designed for visual and audible signaling in industrial environments. It operates on 12-24 VAC/DC and is available with an M12 4-pin quick connect electrical connection, as indicated by the -Q suffix. The unit features a 50,000-hour LED, an opaque polycarbonate lens, a 360-degree light-diffusing design, and is rated IP65 and Type 3R for environmental protection. It measures 80.0 mm in height with a 50.0 mm diameter, and is certified CE, UKCA, UL, and cUL compliant.

Suppliers

Company
Product
Description
Supplier Links
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024B-Q - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals
PM22C-012-024B-Q
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals PM22C-012-024B-Q
Available in 12-24 Vac/dc Seven flash/tone combinations: steady light continuous tone steady light + tone strobe + intermittent tone synched double flash (60 FPM) and intermittent tone synched triple flash (40 FPM) and intermittent tone synched random light + random tone Choice of M12 cable gland or M12 4-pin quick connect (-Q models) electrical connections 50,000-hour LED Opaque polycarbonate lens 360-degree light-diffusing design Type 3R, IP65 enclosure CE and UKCA compliant UL and cUL Listed Features Model PM22C is a multifunctional panel mount LED and piezoelectric sounder combination that offers 7 different sound/flash pattern combinations, controllable via independent electric contacts. Combinations include 1) steady light only, 2) continuous sound only, 3) steady light + continuous sound, 4) strobe (300FPM) + intermittent tone SYNC, 5) 2x flash (60FPM) + 2x intermittent tone SYNC, 6) 3x flash (40FPM) + 3x intermittent tone SYNC and 7) random light + random tone. Model PM22C available in 12-24VAC/DC and two electrical connection options: M12 Cable Gland with 12" (300 mm) leads or M12 4-Pin Quick Connect (-Q). It is panel mounted through a 22 mm/0.87" hole and secured with the provided locking ring. The PM22 Series offers a self-extinguishing polycarbonate body that protects against vibrations, dust and other atmospheric elements.
  • Available in 12-24 Vac/dc
  • Seven flash/tone combinations:
    1. steady light
    2. continuous tone
    3. steady light + tone
    4. strobe + intermittent tone synched
    5. double flash (60 FPM) and intermittent tone synched
    6. triple flash (40 FPM) and intermittent tone synched
    7. random light + random tone
  • Choice of M12 cable gland or M12 4-pin quick connect (-Q models) electrical connections
  • 50,000-hour LED
  • Opaque polycarbonate lens
  • 360-degree light-diffusing design
  • Type 3R, IP65 enclosure
  • CE and UKCA compliant
  • UL and cUL Listed

Features

Model PM22C is a multifunctional panel mount LED and piezoelectric sounder combination that offers 7 different sound/flash pattern combinations, controllable via independent electric contacts. Combinations include 1) steady light only, 2) continuous sound only, 3) steady light + continuous sound, 4) strobe (300FPM) + intermittent tone SYNC, 5) 2x flash (60FPM) + 2x intermittent tone SYNC, 6) 3x flash (40FPM) + 3x intermittent tone SYNC and 7) random light + random tone.

Model PM22C available in 12-24VAC/DC and two electrical connection options: M12 Cable Gland with 12" (300 mm) leads or M12 4-Pin Quick Connect (-Q). It is panel mounted through a 22 mm/0.87" hole and secured with the provided locking ring.

The PM22 Series offers a self-extinguishing polycarbonate body that protects against vibrations, dust and other atmospheric elements.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Pilot Lights and Indicator Lights
Product Number PM22C-012-024B-Q
Product Name PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Blue; Blue
Terminal Type Panel
Width 50.04 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LP3L StreamLine® Low Profile LED Lights - LP3PL-120C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Terminal Type 1/2-Inch NPT Pipe
View Details
LP3L StreamLine® Low Profile LED Lights - LP3TL-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type T-Mount
View Details
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024G-Q - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Green; Green
View Details
MSL MicroStat Status Indicators - MSL2-120AB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Blue; Amber, Blue
Terminal Type 3/4-Inch Pipe,Surface
View Details