The RSL-WMLM-012-024GY is a radiant wiring module with integrated flashing effects, supporting single, double, triple flash, and simulated strobe patterns. It operates on 12-24 Vac/dc and features a gray housing. The module has a height of 2.75 in (69.9 mm), width of 2.75 in (69.9 mm), and depth of 1.97 in (50.0 mm), with a top cap measuring 1.20 in (30.5 mm) in height. It supports modular configurations of up to seven units, including light and sound modules, and meets IP65 and IP69K protection ratings when both gaskets are installed. The unit is UL and cUL listed, CE and UKCA compliant, and operates from -22°F to 122°F (-30°C to 50°C).
Features
RSL-WML and RSL-WMH steady light effect models offer 7 electrical contacts, allowing for up to 7 light modules: 6 light modules + 1 sound module (1 channel) or 5 light modules + 1 sound module (2 channels).
RSL-WMLM and RSL-WMHM share the same features as the RSL-WML and RSL-WMH with the added benefit of the ability to generate a flashing sequence in any of the individual modules via electrical contacts or PLC. The RSL-WMLM and RSL-WMHM have four integrated light effects: single flash, double flash, triple flash and simulated strobe.
A top cap is provided with each wiring module.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | RSL-WMLM-012-024GY |
| Product Name | RSL Radiant Wiring Modules |
| Flash Lamp | Flash Lamp |