The PMC-012-024A is a panel-mount audible/visual signal device with three independent channels, featuring a flashing light on Channel 1, a flashing light with intermittent sound on Channel 2, and a steady light with continuous sound on Channel 3, operating at 12-24 Vac/dc. It has a 1.61-inch diameter, mounts through a 1.18-inch hole, and is secured with a locking ring. The device includes a transparent polycarbonate lens, has a 50,000-hour LED lifespan, operates from -22°F to 140°F (-30°C to 60°C), and is rated IP65 and IP69K compliant with CE, UKCA, UL, and cUL certifications. Maximum operating current is 25 mA at 12 Vdc, 80 mA at 12 Vac, 30 mA at 24 Vdc, and 110 mA at 24 Vac. The housing is self-extinguishing PC, and net weight is 1.44 oz (0.04 kg).
Home // Panel Mount Signals // Visual Signals // Audible / Visual Signals // Signaling // PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | PMC-012-024A |
| Product Name | PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals |
| Base Type | Panel |