The PMLMP-048-240Y is a panel-mount multifunctional LED beacon capable of steady, flashing, or simulated strobe light effects, controlled via electric contacts. It operates on 48-240 Vac, has a 1.61-inch (40.9 mm) diameter, and mounts through a 1.18-inch (30.0 mm) hole with a locking ring. The device is rated Type 4X and IP66, CSA Certified, and UL Listed for indoor use only. It produces 75-77 dBA at 10 ft, has a 50,000-hour lamp life, operates from -22°F to 140°F (-30°C to 60°C), and weighs 1.44 oz (0.04 kg). The lens color is yellow.
Home // Signaling // Visual Signals // Panel Mount Signals // PMLMP and PMLST Panel Mount Multifunctional LED Beacons
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | PMLMP-048-240Y |
| Product Name | PMLMP and PMLST Panel Mount Multifunctional LED Beacons |
| Base Type | Panel |