The PM22C-012-024R is a panel-mount, 22 mm multifunctional LED and piezoelectric sounder combining seven programmable audible/visual patterns, operating on 12-24 Vac/dc with a red lens. It features a self-extinguishing polycarbonate body, IP65 and Type 3R enclosure, CE and UKCA compliance, and UL/cUL listing. Mounting requires a 0.87-inch (22 mm) hole, and the unit has a diameter of 1.97 inches (50.0 mm) with a height above surface of 1.08 inches (27.5 mm). It includes an M12 4-pin quick-connect interface, a 50,000-hour LED lifespan, operates from -30°C to 50°C, and draws 45 mA at 12 Vdc. Max sound output is 92 dB at 1 meter.
Home // Panel Mount Signals // Visual Signals // Audible / Visual Signals // Signaling // PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | PM22C-012-024R |
| Product Name | PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals |
| Base Type | Panel |