The PMC-048-240Y is a panel-mount audible/visual signal device with three independent channels, designed for alarm indication using LED and audible tones. It operates on 48-240 Vac, features a flashing light with an intermittent sound on Channel 2, and includes a transparent polycarbonate lens in yellow. The device has an IP65 and IP69K-rated enclosure, is CE and UKCA compliant, and is UL and cUL listed. It mounts through a 1.18-inch (30.0 mm) hole and has a diameter of 1.61 inches (40.9 mm) with a height of 2.74 inches (69.6 mm). The LED has a 50,000-hour lifespan, operates within a temperature range of -30°C to 60°C, and draws a maximum of 20 mA at 240 Vac. The housing is self-extinguishing polycarbonate, suitable for environments with dust, vibrations, and atmospheric exposure.
Home // Panel Mount Signals // Visual Signals // Audible / Visual Signals // Signaling // PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | PMC-048-240Y |
| Product Name | PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals |
| Base Type | Panel |