The PM22L-024RGB is a panel-mount, multifunctional LED with a steady, multicolor light output in Blue, Clear, Cyan, Green, Magenta, Red, or Yellow, designed for visual signaling. It operates at 24 Vdc and features an M12 cable gland with 12-inch leads for electrical connection. The unit is panel-mounted through a 22 mm hole and secured with a locking ring. The housing is constructed from self-extinguishing polycarbonate, rated IP66 and IP69K, with a 50,000-hour LED lifespan. Dimensions include a height of 86.5 mm and a diameter of 50.0 mm, with 27.5 mm above the panel surface. The device is CE, UKCA, UL, and cUL listed.
Home // Signaling // Visual Signals // Panel Mount Signals // PM22L RGB Panel Mount 22mm Multicolor LEDs
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | PM22L-024RGB |
| Product Name | PM22L RGB Panel Mount 22mm Multicolor LEDs |
| Base Type | Panel |