The PM22L-012-024A-Q is a 22 mm panel mount multifunctional LED with a self-extinguishing polycarbonate body, rated for 12-24 Vac/dc operation and featuring seven flash patterns: steady, slow flashing, fast flashing, double flash, triple flash, strobe, and random. It has an IP66 and IP69K enclosure, is CE and UKCA compliant, and UL and cUL listed. The part uses an M12 4-pin quick connect for electrical connection and has a height of 79.0 mm, a diameter of 50.0 mm, and a height above the panel surface of 26.5 mm. The LED has a 50,000-hour life rating and operates within a temperature range of -30°C to 50°C. The net weight is 0.06 kg.
Home // Signaling // Visual Signals // Panel Mount Signals // PM22L Panel Mount 22mm Multifunctional LEDs
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | PM22L-012-024A-Q |
| Product Name | PM22L Panel Mount 22mm Multifunctional LEDs |
| Base Type | Panel |