The LP57-024C-Q is a single-color steady-burn LED beacon in the StreamLine Mini LED Beacon Series, featuring a clear lens and an M12 4-pin quick connect interface. It operates at 24 Vdc with a maximum current draw of 40 mA, and includes a self-extinguishing polycarbonate housing rated Type 4X, IP66, and IP69K. The device has a 100,000-hour LED lifespan, is CE and UKCA compliant, and is UL and cUL listed. It measures 70 mm in length, 56 mm in height, and 73 mm in height above the mounting surface, with a net weight of 0.14 kg.
Home // Signaling // Visual Signals // Panel Mount Signals // LP57 StreamLine® Mini LED Beacons Series
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | LP57-024C-Q |
| Product Name | LP57 StreamLine® Mini LED Beacons Series |
| Rated Average Life | 100000 hours |