The PMC-012-024G is a panel-mount multifunctional audible/visual signal device with a 1.61-inch diameter and 2.74-inch height, designed for alarm indication with three independent channels. It operates on 12-24 Vac/dc, features a green transparent polycarbonate lens, and includes a flashing light only on Channel 1. The device has a self-extinguishing PC body rated IP65 and IP69K, with a 50,000-hour LED lifespan, and complies with CE, UKCA, UL, and cUL standards. It mounts through a 1.18-inch hole and has an operating temperature range of -30°C to 60°C.
Home // Panel Mount Signals // Visual Signals // Audible / Visual Signals // Signaling // PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | PMC-012-024G |
| Product Name | PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals |
| Base Type | Panel |