The PM22C is a panel-mount, 22 mm multifunctional LED and piezoelectric sounder combination for audible and visual signaling, available in 12-24 Vac/dc with seven synchronized flash and tone patterns. It features a self-extinguishing polycarbonate body, 50,000-hour LED life, and a 360-degree light-diffusing lens. The unit is rated IP65 and Type 3R, with CE and UKCA compliance and UL/cUL listing. It mounts through a 0.87-inch (22 mm) hole and is secured with a locking ring. Offering both M12 cable gland and M12 4-pin quick connect (-Q) options, it operates from -22°F to 122°F (-30°C to 50°C) and weighs 0.04 kg net. Height is 3.44 in (87.5 mm) with cable gland or 3.15 in (80.0 mm) with quick connect; diameter is 1.97 in (50.0 mm) for both. The part number PM22C-012-024C corresponds to the 12-24 Vac/dc voltage and clear lens variant, matching the series specifications.
Home // Panel Mount Signals // Visual Signals // Audible / Visual Signals // Signaling // PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | PM22C-012-024C |
| Product Name | PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals |
| Base Type | Panel |