The LP22LED-012-024C is a low-profile LED signal light with a self-extinguishing polycarbonate housing rated Type 4X and IP66, suitable for surface, panel, or 1/2-inch NPT pipe mounting. It operates on 12-24 Vac/dc, draws a maximum of 180 mA, and offers four selectable flash patterns: steady, single flash (120 ±10 per minute), double flash (90 ±10 per minute), and triple flash (140 ±10 per minute). The unit features a clear lens and is UL and cUL listed, CE and UKCA compliant. Dimensions are 75.9 mm in diameter and 86.0 mm in height, with an operating temperature range of -30°C to 50°C and a rated lamp life of 50,000 hours.
Home // Visual Signals // Panel Mount Signals // Signaling // Flashing and Steady-Burning LED Lights // LP22LED StreamLine® Low Profile LED Lights
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | LP22LED-012-024C |
| Product Name | LP22LED StreamLine® Low Profile LED Lights |
| Base Type | 1/2-Inch NPT Pipe,Flush |