The PM22C is a panel-mount, 22 mm multifunctional LED and piezoelectric sounder combination offering seven synchronized flash and tone patterns, rated for 12-24 Vac/dc operation. It features a self-extinguishing polycarbonate body with an opaque lens, 360-degree light diffusion, and is rated IP65 and Type 3R. The part includes a 50,000-hour LED and is UL and cUL listed, with CE and UKCA compliance. Available with either an M12 cable gland or M12 4-pin quick connect, it mounts through a 0.87-inch (22 mm) hole and is secured with a locking ring. Dimensions are 87.5 mm height with cable gland or 80.0 mm with quick connect, and 50.0 mm diameter. Operating temperature ranges from -30°C to 50°C. Net weight is 0.04 kg.
Home // Panel Mount Signals // Visual Signals // Audible / Visual Signals // Signaling // PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | PM22C-012-024G |
| Product Name | PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals |
| Base Type | Panel |