The PMC-048-240G is a panel-mount multifunctional LED audible/visual signal device with three independent channels: a flashing light, a flashing light with intermittent sound, and a steady light with continuous sound. It operates on 48-240 Vac, features a 50,000-hour LED, and has a transparent polycarbonate lens. The device is housed in a self-extinguishing polycarbonate body, rated IP65 and IP69K, with Type 3R enclosure compliance. It mounts through a 1.18-inch (30.0 mm) hole and has a diameter of 1.61 inches (40.9 mm) and an overall height of 2.74 inches (69.6 mm). It is CE and UKCA compliant, and UL and cUL listed. The operating temperature range is -22°F to 140°F (-30°C to 60°C), with a net weight of 1.44 oz (0.04 kg).
Features
Model PMC was developed with a multichannel technology. The device allows three levels of alarm (alert, pre-alarm and alarm) controllable via independent electric contacts.
PMC offers three independent electrical channels. Channel 1 includes a flashing light only. Channel 2 adds an intermittent sound to the flashing light. Channel 3 includes a steady light combined with a continuous sound.
PMC has a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | PMC-048-240G |
| Product Name | PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals |
| Lamp Type | LED Lamps |
| Flash Lamp | Flash Lamp |
| LED Color | Green; Green |
| Terminal Type | Panel |
| Width | 40.89 mm (1.61 inch) |