The LSL-024C is a 24 Vdc incandescent light module for Federal Signal's Litestak status indicator system, designed for indoor use with a 360° visual signal. It features two impact-resistant polycarbonate lens halves that snap apart for easy maintenance and color interchangeability. The module has a diameter of 3.93 in (99.8 mm) and a height of 3.25 in (82.6 mm), and operates at 0.76 A. It is rated for operation between 0° and 120°F (-18° to 49°C) and has a lamp life of 2,500 hours. The light module supports steady or flash operation and is compatible with the LSB or LSBS base for 3/4-inch NPT pipe or surface mounting. It is UL and cUL listed and CSA certified. The color is Clear.
Features
Federal Signal’s Litestak® status indicator may include up to five light modules (Model LSL) available in Amber, Blue, Clear, Green and Red; or four light modules plus an optional sound module (Model LSH) to create a dual purpose audible/visual status indicator. The sound module always occupies the top position of a Litestak unit.
Litestak’s lensing provides a 360° visual signal. Individual light modules may be set to either flash or steady. The flasher is included with the 120VAC LSB model and sold separately for 24VDC. Each light module consists of two impact-resistant polycarbonate lens halves that snap apart to provide easy maintenance and interchangeability of colors.
Litestak units can be installed on a 3/4-inch NPT pipe mount or surface mounted with the Model LSB Base. If low profile surface mounting is required, Model LSBS is available. All Litestak models should be mounted base down.
Multiple lens colors can communicate machine shutdown, shortage of materials, supervisor attention, etc. Ideal applications for the Litestak include assembly lines, instrument panels, workcells, etc. Federal Signal’s Litestak is an economical device for increasing productivity in any manufacturing environment.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | LSL-024C |
| Product Name | LSL Litestak® Incandescent Status Indicators |
| Lamp Type | Incandescent Lamps |
| Flash Lamp | Flash Lamp |
| LED Color | Clear |
| Terminal Type | 3/4-Inch Pipe,Surface |
| Width | 99.82 mm (3.93 inch) |