The PMC-048-240C is a panel-mount multifunctional LED audible/visual signal device with three independent electrical channels, designed for alarm indication in industrial environments. It operates on 48-240 Vac, features a steady light with continuous sound on channel 3, and includes a transparent polycarbonate lens in clear color. The unit is housed in a self-extinguishing PC body rated IP65 and IP69K, with CE and UKCA compliance and UL/cUL listing. It mounts through a 1.18-inch (30.0 mm) hole and has an operating temperature range of -30°C to 60°C. The LED has a 50,000-hour lifespan, with a maximum operating current of 20 mA at 240 Vac. The device measures 1.61 inches (40.9 mm) in diameter and 2.74 inches (69.6 mm) in height, weighing 0.04 kg net.
Home // Panel Mount Signals // Visual Signals // Audible / Visual Signals // Signaling // PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | PMC-048-240C |
| Product Name | PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals |
| Base Type | Panel |