Federal Signal Corporation - Industrial Signaling and Systems LP57 StreamLine® Mini LED Beacons Series LP57-024A

Description
Available in 24 Vdc Choice of M12 Cable Gland or M12 Quick Connect 100,000-hour LED Single color models are steady burn and available in five colors (Amber, Blue, Green, Red, and White) Multicolor models feature a single flash pattern and offer seven color options in one device (Amber, Blue, Cyan, Green, Magenta, Red, and White) Self-extinguishing polycarbonate housing Type 4X, IP66 enclosure IP69K compliant CE and UKCA compliant UL and cUL Listed Features Model LP57 is available as a single color or multicolor LED light that is ideal for applications requiring low profile signaling. Single color models are steady burn and available in five colors. Multicolor models feature a single flash pattern and offer seven color options in one device. All LP57 models have a clear, opaque lens for signaling in close proximities. The LP57 enclosure is rated Type 4X and offers a self-extinguishing polycarbonate housing that protects against vibrations, dust, and atmospheric elements. Each model features either a M12 Cable Gland with 12" (300mm) leads or M12 4-Pin Quick Connect.
Request a Quote Datasheet
Description
Available in 24 Vdc Choice of M12 Cable Gland or M12 Quick Connect 100,000-hour LED Single color models are steady burn and available in five colors (Amber, Blue, Green, Red, and White) Multicolor models feature a single flash pattern and offer seven color options in one device (Amber, Blue, Cyan, Green, Magenta, Red, and White) Self-extinguishing polycarbonate housing Type 4X, IP66 enclosure IP69K compliant CE and UKCA compliant UL and cUL Listed Features Model LP57 is available as a single color or multicolor LED light that is ideal for applications requiring low profile signaling. Single color models are steady burn and available in five colors. Multicolor models feature a single flash pattern and offer seven color options in one device. All LP57 models have a clear, opaque lens for signaling in close proximities. The LP57 enclosure is rated Type 4X and offers a self-extinguishing polycarbonate housing that protects against vibrations, dust, and atmospheric elements. Each model features either a M12 Cable Gland with 12" (300mm) leads or M12 4-Pin Quick Connect.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP57 StreamLine® Mini LED Beacons Series - LP57-024A - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
LP57 StreamLine® Mini LED Beacons Series
LP57-024A
LP57 StreamLine® Mini LED Beacons Series LP57-024A
Available in 24 Vdc Choice of M12 Cable Gland or M12 Quick Connect 100,000-hour LED Single color models are steady burn and available in five colors (Amber, Blue, Green, Red, and White) Multicolor models feature a single flash pattern and offer seven color options in one device (Amber, Blue, Cyan, Green, Magenta, Red, and White) Self-extinguishing polycarbonate housing Type 4X, IP66 enclosure IP69K compliant CE and UKCA compliant UL and cUL Listed Features Model LP57 is available as a single color or multicolor LED light that is ideal for applications requiring low profile signaling. Single color models are steady burn and available in five colors. Multicolor models feature a single flash pattern and offer seven color options in one device. All LP57 models have a clear, opaque lens for signaling in close proximities. The LP57 enclosure is rated Type 4X and offers a self-extinguishing polycarbonate housing that protects against vibrations, dust, and atmospheric elements. Each model features either a M12 Cable Gland with 12" (300mm) leads or M12 4-Pin Quick Connect.
  • Available in 24 Vdc
  • Choice of M12 Cable Gland or M12 Quick Connect
  • 100,000-hour LED
  • Single color models are steady burn and available in five colors (Amber, Blue, Green, Red, and White)
  • Multicolor models feature a single flash pattern and offer seven color options in one device (Amber, Blue, Cyan, Green, Magenta, Red, and White)
  • Self-extinguishing polycarbonate housing
  • Type 4X, IP66 enclosure
  • IP69K compliant
  • CE and UKCA compliant
  • UL and cUL Listed

Features

Model LP57 is available as a single color or multicolor LED light that is ideal for applications requiring low profile signaling. Single color models are steady burn and available in five colors. Multicolor models feature a single flash pattern and offer seven color options in one device.

All LP57 models have a clear, opaque lens for signaling in close proximities. The LP57 enclosure is rated Type 4X and offers a self-extinguishing polycarbonate housing that protects against vibrations, dust, and atmospheric elements. Each model features either a M12 Cable Gland with 12" (300mm) leads or M12 4-Pin Quick Connect.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Pilot Lights and Indicator Lights
Product Number LP57-024A
Product Name LP57 StreamLine® Mini LED Beacons Series
Lamp Type LED Lamps
LED Color Amber
Height 55.88 mm (2.2 inch)
Depth 70.1 mm (2.76 inch)
Unlock Full Specs
to access all available technical data

Similar Products

RSL Radiant Sound Modules - RSL-SM-GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024B-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Height 55.88 mm (2.2 inch)
View Details
LSL Litestak® Incandescent Status Indicators - LSL-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type Incandescent Lamps
Flash Lamp Flash Lamp
LED Color Blue; Blue
View Details
RSL Radiant Sound Modules - RSL-SMM-GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details