Federal Signal Corporation - Industrial Signaling and Systems LSLD Litestak® LED Status Indicators LSLD-024C

Description
Available in 24 Vdc and 120 Vac 50,000 hour, vibration-resistant LED lamp Surface mount and integrated 3/4-inch NPT pipe mount Five lens colors: Amber, Blue, Clear, Green and Red Indoor use only Type 1 enclosure CSA Certified UL and cUL Listed Features Federal Signal’s Litestak® Model LSLD modular indicator light system allows the user to combine up to five interchangeable lamp units with a base power unit. Modules are sold separately for a truly customized indicator. LED light output coordinates with the module’s impact-resistant polycarbonate lensing. LED lamps consume less power, operate at a lower temperature, and are remarkably resistant to vibration, which makes them perfect for use in heavy-duty, high vibration applications. An optional Sound Module (Model LSH) can be added to the top of the Litestak column to create a dual purpose audible/visual status indicating signal. In applications where a single loud tone is all that is necessary, the LSH piezo-electric horn is a perfect audible addition. Litestak is a versatile system that allows the user to select either steady burn or flash. A flasher is included on the 120VAC LSB unit only but can be purchased separately for 24VDC models. The Litestak base unit can be either surface mount or 3/4-inch NPT pipe mount. All Litestak models should be mounted base down.
Request a Quote Datasheet
Description
Available in 24 Vdc and 120 Vac 50,000 hour, vibration-resistant LED lamp Surface mount and integrated 3/4-inch NPT pipe mount Five lens colors: Amber, Blue, Clear, Green and Red Indoor use only Type 1 enclosure CSA Certified UL and cUL Listed Features Federal Signal’s Litestak® Model LSLD modular indicator light system allows the user to combine up to five interchangeable lamp units with a base power unit. Modules are sold separately for a truly customized indicator. LED light output coordinates with the module’s impact-resistant polycarbonate lensing. LED lamps consume less power, operate at a lower temperature, and are remarkably resistant to vibration, which makes them perfect for use in heavy-duty, high vibration applications. An optional Sound Module (Model LSH) can be added to the top of the Litestak column to create a dual purpose audible/visual status indicating signal. In applications where a single loud tone is all that is necessary, the LSH piezo-electric horn is a perfect audible addition. Litestak is a versatile system that allows the user to select either steady burn or flash. A flasher is included on the 120VAC LSB unit only but can be purchased separately for 24VDC models. The Litestak base unit can be either surface mount or 3/4-inch NPT pipe mount. All Litestak models should be mounted base down.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LSLD Litestak® LED Status Indicators - LSLD-024C - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
LSLD Litestak® LED Status Indicators
LSLD-024C
LSLD Litestak® LED Status Indicators LSLD-024C
Available in 24 Vdc and 120 Vac 50,000 hour, vibration-resistant LED lamp Surface mount and integrated 3/4-inch NPT pipe mount Five lens colors: Amber, Blue, Clear, Green and Red Indoor use only Type 1 enclosure CSA Certified UL and cUL Listed Features Federal Signal’s Litestak® Model LSLD modular indicator light system allows the user to combine up to five interchangeable lamp units with a base power unit. Modules are sold separately for a truly customized indicator. LED light output coordinates with the module’s impact-resistant polycarbonate lensing. LED lamps consume less power, operate at a lower temperature, and are remarkably resistant to vibration, which makes them perfect for use in heavy-duty, high vibration applications. An optional Sound Module (Model LSH) can be added to the top of the Litestak column to create a dual purpose audible/visual status indicating signal. In applications where a single loud tone is all that is necessary, the LSH piezo-electric horn is a perfect audible addition. Litestak is a versatile system that allows the user to select either steady burn or flash. A flasher is included on the 120VAC LSB unit only but can be purchased separately for 24VDC models. The Litestak base unit can be either surface mount or 3/4-inch NPT pipe mount. All Litestak models should be mounted base down.
  • Available in 24 Vdc and 120 Vac
  • 50,000 hour, vibration-resistant LED lamp
  • Surface mount and integrated 3/4-inch NPT pipe mount
  • Five lens colors: Amber, Blue, Clear, Green and Red
  • Indoor use only
  • Type 1 enclosure
  • CSA Certified
  • UL and cUL Listed

Features

Federal Signal’s Litestak® Model LSLD modular indicator light system allows the user to combine up to five interchangeable lamp units with a base power unit. Modules are sold separately for a truly customized indicator.

LED light output coordinates with the module’s impact-resistant polycarbonate lensing. LED lamps consume less power, operate at a lower temperature, and are remarkably resistant to vibration, which makes them perfect for use in heavy-duty, high vibration applications.

An optional Sound Module (Model LSH) can be added to the top of the Litestak column to create a dual purpose audible/visual status indicating signal. In applications where a single loud tone is all that is necessary, the LSH piezo-electric horn is a perfect audible addition.

Litestak is a versatile system that allows the user to select either steady burn or flash. A flasher is included on the 120VAC LSB unit only but can be purchased separately for 24VDC models. The Litestak base unit can be either surface mount or 3/4-inch NPT pipe mount. All Litestak models should be mounted base down.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Pilot Lights and Indicator Lights
Product Number LSLD-024C
Product Name LSLD Litestak® LED Status Indicators
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Clear
Terminal Type 3/4-Inch Pipe,Surface
Width 99.82 mm (3.93 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LP3L StreamLine® Low Profile LED Lights - LP3TL-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Terminal Type T-Mount
View Details
MSL MicroStat Status Indicators - MSL1-120R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Red; Red
Terminal Type 3/4-Inch Pipe,Surface
View Details
LP22LED StreamLine® Low Profile LED Lights - LP22LED-090-240C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Clear
View Details
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Green; Green
View Details