The LP3SL-120B is a surface-mounted, low-profile LED light designed for OEM applications, operating at 120 Vac with a blue lens. It features a three-hole surface mount configuration, a screw-on lens, and includes a surface mount gasket for Type 4X compliance. The unit is rated IP66 and IP69K compliant, with an operating temperature range of -31°F to 150°F (-35°C to 65°C), and houses a vibration-resistant,
Features
Model LP3L low profile LED light is offered in four mounting configurations: LP3PL with an integrated 1/2" NPT pipe mount, LP3ML features an integrated 1/2" NPT male pipe mount, LP3TL features a T formation base with 2 mounting holes for wall or flush mounting and the LP3SL features a three hole surface mounting configuration.
Models LP3ML, LP3SL, and LP3TL include a surface mount gasket to complete the Type 4X installation. An optional dome guard is available for use with the LP3ML, LP3SL and LP3TL when installed on a panel.
All models include the vibration resistant, double contact bayonet style 50,000 hour LED module.
Like all StreamLine® products, the LP3L is designed with OEM applications in mind.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | LP3SL-120B |
| Product Name | LP3L StreamLine® Low Profile LED Lights |
| Lamp Type | LED Lamps |
| LED Color | Blue; Blue |
| Terminal Type | Surface |
| Width | 79.5 mm (3.13 inch) |
| Height | 126 mm (4.97 inch) |