Model LP22LED-012-024R is a low-profile LED signaling light with a self-extinguishing polycarbonate housing rated Type 4X and IP66, suitable for surface, panel, or 1/2-inch NPT pipe mounting. It operates on 12-24 Vac/dc, draws 180 mA, and offers four selectable flash patterns at 120, 90, or 140 flashes per minute. The unit has a diameter of 75.9 mm and a height of 86.0 mm, with an operating temperature range of -30°C to 50°C. It is UL and cUL listed and CE and UKCA compliant.
Features
Model LP22LED is a multi-pattern LED light ideal for applications requiring low profile signaling. The unit can be surface, panel or 1/2” NPT pipe mounted through the integrated pipe mount. The enclosure offers a self-extinguishing polycarbonate housing that protects against vibrations, dust, and atmospheric elements, and is rated Type 4X.
The LP22LED has four flash patterns (steady light, single flash, double flash and triple flash) selectable via DIP switch.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | LP22LED-012-024R |
| Product Name | LP22LED StreamLine® Low Profile LED Lights |
| Lamp Type | LED Lamps |
| Flash Lamp | Flash Lamp |
| LED Color | Red; Red |
| Terminal Type | 1/2-Inch NPT Pipe,Flush |
| Width | 75.95 mm (2.99 inch) |