The LP3ML-024B is a low-profile LED light with an integrated 1/2-inch NPT male pipe mount, designed for OEM applications. It operates at 24 Vdc and emits blue light, using a 50,000-hour vibration-resistant LED module. The enclosure is rated Type 4X, IP66, and IP69K compliant, with an included surface mount gasket for protection. Dimensions include a diameter of 79.5 mm and a height of 147.3 mm. The unit supports indoor and outdoor use, is certified CSA, UL, cUL, CE, and UKCA, and is PLC compatible. A wire lens guard is available as an option.
Features
Model LP3L low profile LED light is offered in four mounting configurations: LP3PL with an integrated 1/2" NPT pipe mount, LP3ML features an integrated 1/2" NPT male pipe mount, LP3TL features a T formation base with 2 mounting holes for wall or flush mounting and the LP3SL features a three hole surface mounting configuration.
Models LP3ML, LP3SL, and LP3TL include a surface mount gasket to complete the Type 4X installation. An optional dome guard is available for use with the LP3ML, LP3SL and LP3TL when installed on a panel.
All models include the vibration resistant, double contact bayonet style 50,000 hour LED module.
Like all StreamLine® products, the LP3L is designed with OEM applications in mind.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | LP3ML-024B |
| Product Name | LP3L StreamLine® Low Profile LED Lights |
| Lamp Type | LED Lamps |
| LED Color | Blue; Blue |
| Terminal Type | 1/2-Inch NPT Male Pipe |
| Width | 79.5 mm (3.13 inch) |
| Height | 147 mm (5.8 inch) |