Model LP22LED-090-240C is a low-profile LED signal light designed for applications requiring visible signaling, powered at 90-240 Vac. It features a self-extinguishing polycarbonate housing with a Type 4X and IP66 enclosure, suitable for surface, panel, or 1/2-inch NPT pipe mounting. The unit offers four selectable flash patterns: steady, single flash at 120 per minute, double flash at 90 per minute, and triple flash at 140 per minute. It is available in Clear lens color and complies with CE, UKCA, UL, and cUL standards. The device measures 75.9 mm in diameter and 86.0 mm in height, with a maximum operating current of 40 mA at both 90 Vac and 240 Vac. Operating temperature ranges from -30°C to 50°C, and the LED has a rated life of 50,000 hours.
Features
Model LP22LED is a multi-pattern LED light ideal for applications requiring low profile signaling. The unit can be surface, panel or 1/2” NPT pipe mounted through the integrated pipe mount. The enclosure offers a self-extinguishing polycarbonate housing that protects against vibrations, dust, and atmospheric elements, and is rated Type 4X.
The LP22LED has four flash patterns (steady light, single flash, double flash and triple flash) selectable via DIP switch.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | LP22LED-090-240C |
| Product Name | LP22LED StreamLine® Low Profile LED Lights |
| Lamp Type | LED Lamps |
| Flash Lamp | Flash Lamp |
| LED Color | Clear |
| Terminal Type | 1/2-Inch NPT Pipe,Flush |
| Width | 75.95 mm (2.99 inch) |