The LP57-024C is a single-color, steady-burn LED beacon in the StreamLine Mini LED Beacon Series, operating at 24 Vdc with a clear opaque lens. It features a self-extinguishing polycarbonate housing rated Type 4X, IP66, and IP69K compliant, with CE, UKCA, UL, and cUL certifications. The unit measures 2.76 in (70 mm) in length and 2.20 in (56 mm) in height, and includes an M12 cable gland with 12-inch (300 mm) leads. It has a 100,000-hour LED life, operates from -22°F to 122°F (-30°C to 50°C), and weighs 0.19 lb (0.08 kg).
Features
Model LP57 is available as a single color or multicolor LED light that is ideal for applications requiring low profile signaling. Single color models are steady burn and available in five colors. Multicolor models feature a single flash pattern and offer seven color options in one device.
All LP57 models have a clear, opaque lens for signaling in close proximities. The LP57 enclosure is rated Type 4X and offers a self-extinguishing polycarbonate housing that protects against vibrations, dust, and atmospheric elements. Each model features either a M12 Cable Gland with 12" (300mm) leads or M12 4-Pin Quick Connect.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | LP57-024C |
| Product Name | LP57 StreamLine® Mini LED Beacons Series |
| Lamp Type | LED Lamps |
| LED Color | Clear |
| Height | 55.88 mm (2.2 inch) |
| Depth | 70.1 mm (2.76 inch) |