The LP22LED-090-240G is a low-profile LED signaling light with a 90-240 Vac operating voltage and a green lens, designed for panel, surface, or 1/2-inch NPT pipe mounting. It features a self-extinguishing polycarbonate housing rated Type 4X and IP66, with four selectable flash patterns: steady, single flash (120 ±10 per minute), double flash (90 ±10 per minute), and triple flash (140 ±10 per minute). The unit measures 75.9 mm in diameter and 86.0 mm in height, operates from -30°C to 50°C, and has a rated lamp life of 50,000 hours. It is CE, UKCA, UL, and cUL compliant.
Home // Visual Signals // Panel Mount Signals // Signaling // Flashing and Steady-Burning LED Lights // LP22LED StreamLine® Low Profile LED Lights
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | LP22LED-090-240G |
| Product Name | LP22LED StreamLine® Low Profile LED Lights |
| Base Type | 1/2-Inch NPT Pipe,Flush |